EN
  • EN
  • DE

LT8331IMSE#PBF

Part No LT8331IMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 16MSOP  /  Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.6V, -0.8V
Voltage - Output (Max) 140V (Switch)
Current - Output 500mA (Switch)
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8331IMSE#PBF-ND,505-LT8331IMSE#PBF,-2735-LT8331IMSE#PBF
Standard Package 37
Win Source Part Number 991096-LT8331IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8331IMSE#PBF CAD Model

Description

Product Overview: LT8331IMSE#PBF from Analog Devices Inc.

The LT8331IMSE#PBF is a high-performance, low-quiescent current monolithic step-up DC/DC converter from Analog Devices Inc., designed to cater to a wide range of power supply applications. This versatile component is part of the LT8331 series, which is renowned for its efficiency and reliability in converting lower voltage sources to higher output voltages with minimal power loss.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, making it suitable for various applications, including those that involve automotive and industrial power systems.
  • Adjustable Output Voltage: With an ability to produce an output voltage up to 140V, the LT8331IMSE#PBF provides flexibility for designers to tailor the output to their specific requirements.
  • Low Quiescent Current: The quiescent current is as low as 6µA, which significantly enhances the efficiency of the system, especially in battery-powered devices.
  • Internal 2A, 60V Power Switch: The built-in power switch can handle up to 2A of current with a 60V rating, ensuring robust performance and simplifying the design process.
  • Frequency Foldback and Soft-Start: These features help in reducing inrush current and protecting the device during startup, thus improving the overall system reliability.

Applications

The LT8331IMSE#PBF is well-suited for a variety of applications, including but not limited to industrial power supplies, automotive equipment, medical diagnostic systems, and portable devices. Its ability to manage higher power levels and its high-frequency operation make it an ideal choice for compact and efficient power conversion solutions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8331IMSE#PBF is no exception. It is packaged in a thermally efficient MSOP-16E, which ensures reliable operation even in thermally challenging environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

With its robust design and flexible features, the LT8331IMSE#PBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to optimize their power management systems with a reliable and efficient DC/DC converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3507 $53.4028
10+ $10.9545 $109.5450
15+ $10.6121 $159.1815
20+ $10.2698 $205.3960
26+ $9.9275 $258.1150
34+ $8.9005 $302.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess