EN
  • EN
  • DE

LT8570HDD-1#PBF

Part No LT8570HDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST/SEPIC/INVERTING DC/DC CONV  /  Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.55V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.003V, 1.204V
Voltage - Output (Max) 65V (Switch)
Current - Output 250mA (Switch)
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8570HDD-1#PBF,161-LT8570HDD-1#PBF
Standard Package 121
Win Source Part Number 1030579-LT8570HDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT8570HDD-1#PBF CAD Model

Description

Product Overview

The LT8570HDD-1#PBF is a compact, high-performance DC/DC converter IC brought to you by Analog Devices Inc. This advanced piece of technology is designed to cater to a wide range of power management applications, offering both versatility and reliability to designers and engineers.

Key Features

  • Adjustable Frequency: The LT8570HDD-1#PBF allows for an adjustable switching frequency, which can be set from 200kHz to 1.5MHz with a single external resistor. This flexibility ensures that designers can optimize the converter for efficiency or component size depending on the application requirements.
  • Integrated Boost/Inverting Topologies: This IC supports both boost and inverting converter topologies, enabling it to increase (step-up) or invert the input voltage as needed. This dual functionality makes it an excellent choice for various applications that require either positive or negative output voltages from a single input voltage source.
  • High Efficiency: With its high efficiency, the LT8570HDD-1#PBF minimizes power loss and heat generation, making it suitable for power-sensitive applications.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-operated devices where power conservation is critical.
  • Robust Protection Features: The LT8570HDD-1#PBF comes with built-in features such as over-temperature protection, short-circuit protection, and overvoltage protection, ensuring the longevity and safety of the application it is used in.

Applications

The versatility of the LT8570HDD-1#PBF makes it well-suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Industrial power supplies
  • Automotive and avionics power systems
  • Medical devices
  • Telecommunications equipment

Package and Availability

The LT8570HDD-1#PBF is available in a compact DFN package, which is ideal for space-constrained applications. Analog Devices Inc. ensures the availability of this IC, providing comprehensive support and documentation to facilitate integration into your design.

In conclusion, the LT8570HDD-1#PBF from Analog Devices Inc. is a versatile, efficient, and reliable solution for a wide array of DC/DC conversion needs. Its advanced features and robust protection mechanisms make it an indispensable component in your power management designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2265 $61.1325
12+ $10.0321 $120.3852
18+ $9.7186 $174.9348
25+ $9.4051 $235.1275
32+ $9.0916 $290.9312
43+ $8.1511 $350.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess