EN
  • EN
  • DE

MAX16935RAUE/V+T

Part No MAX16935RAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3.5A, 36V, 2MHz Automotive Buck Converter with Low IQ and EMI Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Evaluation Kit Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 3.5 A
Max Output Voltage 10 V
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Min Output Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 16
Operating Supply Voltage 36 V
Output Configuration Positive
Output Current 3.5 A
Output Type Adjustable, Fixed
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier No
Win Source Part Number 982290-MAX16935RAUE/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16935RAUE/V+T CAD Model

Description

Maxim Integrated MAX16935RAUE/V+T Automotive Step-Down Converter

The MAX16935RAUE/V+T from Maxim Integrated is a high-efficiency, automotive-grade, synchronous step-down DC-DC converter designed to meet the rigorous demands of automotive power supply applications. This compact and robust integrated circuit (IC) is engineered to provide a reliable and stable voltage supply for automotive electronics, such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle networks requiring a regulated power source.

With an input voltage range of 3.5V to 36V, the MAX16935RAUE/V+T is versatile enough to handle a wide array of automotive battery voltages, including cold crank conditions and load dump scenarios. The device is capable of delivering up to 1A of continuous output current, which makes it suitable for powering a variety of electronic loads. Its high switching frequency, which is adjustable up to 2.2MHz, allows for the use of small external components, resulting in a compact and space-saving power supply design.

The MAX16935RAUE/V+T boasts an impressive array of protection features to ensure the safety and longevity of both the converter and the systems it powers. These include overcurrent protection, overtemperature protection, and undervoltage lockout. Additionally, the device features a spread-spectrum modulation option that helps to minimize electromagnetic interference (EMI), a critical consideration in the sensitive electronic environment of modern vehicles.

Maxim Integrated has designed the MAX16935RAUE/V+T with a fixed 5V output voltage, providing a stable and noise-resistant power supply. The device is available in a small, thermally efficient, 16-pin TSSOP package with an exposed pad, which aids in heat dissipation and allows for operation over a wide temperature range of -40°C to +125°C, making it suitable for harsh automotive environments.

Overall, the MAX16935RAUE/V+T is a reliable and efficient solution for automotive power supply requirements, offering the performance and protection needed to keep automotive electronics functioning optimally in a variety of conditions.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3652 $63.6520
23+ $5.2229 $120.1267
35+ $5.0601 $177.1035
48+ $4.8972 $235.0656
62+ $4.7332 $293.4584
82+ $4.2435 $347.9670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,596 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess