EN
  • EN
  • DE

LM51571QRTERQ1

Part No LM51571QRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-A, 50-V, 2.2-MHZ WIDE VIN BOOS  /  Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.5V 1 Output 4.33A 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) 48V
Current - Output 4.33A
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Other Names 296-LM51571QRTERQ1TR,296-LM51571QRTERQ1CT,296-LM51571QRTERQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249683-LM51571QRTERQ1
Ultra Librarian 3D Model Ultra Librarian LM51571QRTERQ1 CAD Model

Description

The LM51571QRTERQ1 from Texas Instruments is a highly efficient, automotive-grade buck converter designed to meet the rigorous standards of the automotive industry. This compact power management integrated circuit (PMIC) is ideal for applications requiring a low-voltage, high-density power solution with excellent thermal performance.

Key Features

  • Wide Input Voltage Range: The LM51571QRTERQ1 operates over a broad input voltage range, making it versatile for various automotive applications, from infotainment systems to advanced driver-assistance systems (ADAS).
  • High-Efficiency Synchronous Buck Converter: Its synchronous buck configuration ensures high efficiency, which is critical for reducing heat dissipation and improving reliability in the demanding automotive environment.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency ranging from 100 kHz to 2.2 MHz, providing design flexibility to optimize for efficiency or component size.
  • Robust Thermal Performance: Designed with thermal management in mind, the LM51571QRTERQ1 can operate at high temperatures without compromising performance, ensuring stability across a range of operating conditions.
  • Automotive Qualifications: It meets the AEC-Q100 Grade 1 standard, confirming its suitability for automotive applications with its high reliability and performance under extreme conditions.

Applications

The LM51571QRTERQ1 is engineered for various applications within the automotive sector. Its robust design is particularly well-suited for powering sensitive electronic components in vehicles, such as sensors, microcontrollers, and digital signal processors. The converter's ability to maintain stable output voltages despite fluctuations in the input supply makes it an excellent choice for ensuring the consistent operation of critical automotive systems.

Package and Availability

This buck converter is available in a compact WQFN-16 package, optimizing board space without sacrificing performance. With its advanced features and compliance with automotive standards, the LM51571QRTERQ1 is an excellent choice for designers looking to enhance the power efficiency and reliability of their automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7403 $52.3642
33+ $3.0690 $101.2770
51+ $2.9731 $151.6281
70+ $2.8772 $201.4040
90+ $2.7813 $250.3170
121+ $2.4936 $301.7256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,377 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess