EN
  • EN
  • DE
  • IT

LT8714IFE#PBF

Part No LT8714IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 20TSSOP  /  Flyback Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 80V
Frequency - Switching 100kHz ~ 750kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8714
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8714IFE#PBF-ND,-2735-LT8714IFE#PBF,505-LT8714IFE#PBF
Standard Package 74
Win Source Part Number 1071869-LT8714IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8714IFE#PBF CAD Model

Description

Product Overview: LT8714IFE#PBF

The LT8714IFE#PBF is a versatile and high-performance DC/DC controller manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced component is designed to handle a wide range of power supply applications, offering a unique combination of flexibility, efficiency, and reliability for engineers and designers in various industries.

Key Features

  • Synchronous Operation: The LT8714IFE#PBF supports synchronous rectification, which enhances efficiency by reducing power losses associated with diode rectifiers.
  • Wide Input Voltage Range: This controller can operate with an input voltage range from 4.5V to 80V, making it suitable for applications that require a broad input range.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 100kHz to 750kHz, allowing for optimization between efficiency and component size.
  • Phasing Capability: It offers the ability to phase multiple ICs, which can help in reducing input and output ripple as well as spreading thermal load.
  • Protection Features: The device includes robust protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, ensuring safe operation under various conditions.

Applications

The LT8714IFE#PBF is ideal for a wide array of applications where efficient power conversion is critical. It is well-suited for:

  • Automotive and industrial power systems
  • Telecommunications and datacom infrastructure
  • Distributed power systems and POL (Point of Load) applications
  • Battery charging and energy storage systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT8714IFE#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for mission-critical applications. This product is available in a thermally enhanced TSSOP-28 package, providing excellent thermal performance and ease of integration into various circuit designs.

With its robust feature set and proven reliability, the LT8714IFE#PBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient and durable power supply solutions.

You May Also Be Interested in

ON Semiconductor
REC SURGE SUP SPECIAL / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 38-QFN (5x7)
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $2.7490
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $10.7446
Microchip Technology
VOLTAGE MODE PWMS,
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Need more? Email Us
ON Semiconductor
SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4393 $53.7572
10+ $11.0272 $110.2720
15+ $10.6826 $160.2390
20+ $10.3380 $206.7600
26+ $9.9934 $259.8284
34+ $8.9596 $304.6264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess