EN
  • EN
  • DE

LTC3255EMSE#PBF

Part No LTC3255EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Charge Pump STPDN 2.4V to 12.5V 50mA Automotive 10-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Max Input Voltage 48 V
Maximum Operating Temperature 150 °C
Max Output Voltage 12.5 V
Min Input Voltage 4 V
Min Operating Temperature -55 °C
Min Output Voltage 2.4 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Configuration Positive
Output Current 50 mA
Output Type Adjustable
Output Voltage 2.4 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 500 kHz
Synchronous Rectifier No
Topology Charge Pump
Win Source Part Number 1072300-LTC3255EMSE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3255EMSE#PBF CAD Model

Description

Product Overview

The LTC3255EMSE#PBF is a high-performance, versatile step-down charge pump designed by Analog Devices Inc. that offers a wide range of features suitable for various applications requiring efficient power management solutions. This device is particularly well-suited for systems that demand a compact, reliable, and efficient voltage conversion module.

Key Features

  • Wide Input Voltage Range: The LTC3255EMSE#PBF operates over a broad input voltage range, making it adaptable to various supply sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility in design and application.
  • Low Noise Operation: The device features low noise performance, which is critical in sensitive electronic applications where noise can adversely affect performance.
  • High Efficiency: With its charge pump technology, the LTC3255EMSE#PBF offers high conversion efficiency, reducing power loss and improving overall system performance.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Robust Packaging: The product is available in a durable MSOP-12 package, providing a compact solution that is easy to integrate into a wide range of electronic systems.

Applications

The LTC3255EMSE#PBF is ideal for use in portable devices, automotive electronics, industrial control systems, and battery-powered equipment. Its ability to provide a stable and efficient power supply makes it an excellent choice for designers looking for a dependable voltage conversion solution.

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 38V Output Voltage Range Adjustable Package Type MSOP-12 Operating Temperature Range -40°C to +125°C

Overall, the LTC3255EMSE#PBF from Analog Devices Inc. is a sophisticated and reliable component that meets the stringent requirements of modern electronic systems, ensuring efficient and stable power management.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,008 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess