EN
  • EN
  • DE

LTC3613IWKH#PBF

Part No LTC3613IWKH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3613 - 24V, 15A Monolithic Step Down Regulator with Differential Output Sensing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 56
Output Current 15 A
Output Type Adjustable
Output Voltage 5.5 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 981857-LTC3613IWKH#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3613IWKH#PBF CAD Model

Description

Analog Devices Inc. LTC3613IWKH#PBF High-Performance DC/DC Converter

The LTC3613IWKH#PBF is a state-of-the-art, high-efficiency monolithic synchronous buck regulator from Analog Devices Inc., designed to deliver exceptional performance for demanding applications. This product is part of the LTC series, which is known for its robust design and precision in power management solutions. The LTC3613IWKH#PBF is ideal for use in distributed power systems, telecommunications, industrial equipment, and automotive applications, where high efficiency and reliability are paramount.

With a wide input voltage range of 4.5V to 24V, the LTC3613IWKH#PBF is versatile and can accommodate a variety of power sources, ensuring compatibility with a broad spectrum of supply voltages. The output voltage is adjustable from 0.6V to 5.5V, which allows for a high degree of flexibility in powering different components that require specific voltage levels.

The device features a high operating frequency up to 4MHz, which enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with excellent transient response. The LTC3613IWKH#PBF incorporates a current mode control architecture, providing fast transient response and excellent loop stability. Additionally, it offers selectable continuous or discontinuous operating modes, giving designers the ability to optimize efficiency based on load conditions.

With its integrated high-side and low-side N-channel MOSFETs, the LTC3613IWKH#PBF achieves high efficiency and reduces external component count, further simplifying the design process. The device also features internal soft-start to control inrush current during startup, and provides a range of protection features including overvoltage, overcurrent, and overtemperature protection to safeguard the system under abnormal conditions.

The LTC3613IWKH#PBF is available in a compact QFN-32 package, which is designed to minimize footprint and allow for efficient heat dissipation. The product is specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. With its robust design and comprehensive feature set, the LTC3613IWKH#PBF from Analog Devices Inc. is an excellent choice for engineers seeking a high-performance power management solution.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess