EN
  • EN
  • DE

LTC3620EDC#TRMPBF

Part No LTC3620EDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3620 - Ultralow Power 15mA Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
Number of Outputs 1
Number of Pins 8
Output Current 15 mA
Output Type Adjustable
Output Voltage 5.5 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 50 kHz
Synchronous Rectifier Yes
Win Source Part Number 1072359-LTC3620EDC#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3620EDC#TRMPBF CAD Model

Description

Analog Devices Inc. LTC3620EDC#TRMPBF

The LTC3620EDC#TRMPBF is a high-performance, synchronous step-down DC/DC converter from Analog Devices Inc., designed to deliver efficiency and reliability for a variety of applications. This compact and versatile power management solution is well-suited for portable devices, where energy efficiency and board space are at a premium.

Key Features:

  • High Efficiency: The LTC3620EDC#TRMPBF features a synchronous rectification architecture, which provides enhanced efficiency over a wide load range, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: Its operating input voltage range of 2.25V to 5.5V allows it to accommodate a variety of power sources, from single-cell Li-Ion batteries to fixed 3.3V or 5V power rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to VIN, ensuring compatibility with the latest low voltage digital ICs.
  • Compact Package: Housed in a 2mm x 2mm DFN package, the LTC3620EDC#TRMPBF is designed for space-constrained applications, providing a minimal footprint on the PCB.
  • Thermal Management: The device includes over-temperature protection, safeguarding the converter and your application from thermal stress conditions.
  • Low Dropout Operation: The low dropout capability enables the converter to maintain output regulation even when the input-to-output voltage differential is small.

Applications:

The LTC3620EDC#TRMPBF is a versatile component that can be used in various applications, including:

  • Handheld Devices
  • Portable Media Players
  • Wireless and DSL Modems
  • GPS Devices
  • Medical Devices
  • Point-of-Sale Equipment

With its robust design, the LTC3620EDC#TRMPBF ensures a reliable power supply solution that meets the stringent requirements of modern electronic devices. Its small size, combined with its power efficiency, makes it an excellent choice for designers looking to optimize their power management systems without compromising on performance or space.

Whether you're developing the latest consumer electronics or industrial-grade equipment, the LTC3620EDC#TRMPBF from Analog Devices Inc. stands out as a high-quality, adaptable, and efficient DC/DC converter that will meet your stringent design specifications.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0001 $52.0004
10+ $10.6668 $106.6680
15+ $10.3334 $155.0010
20+ $10.0001 $200.0020
26+ $9.6668 $251.3368
35+ $8.6668 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess