EN
  • EN
  • DE

LTC3624EDD-2#TRPBF

Part No LTC3624EDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC3624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3624EDD-2#TRPBF-ND, LTC3624EDD-2#TRPBFCT, LTC3624EDD-2#TRPBFDKR, LTC3624EDD-2#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879662-LTC3624EDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3624EDD-2#TRPBF CAD Model

Description

The LTC3624EDD-2#TRPBF is a high-efficiency, dual-channel, synchronous monolithic step-down regulator from Analog Devices Inc. This advanced power solution is designed to meet the rigorous requirements of modern portable and fixed electronics that demand compact, high-efficiency power supplies. With an input voltage range of 2.7V to 17V, the LTC3624EDD-2#TRPBF is versatile enough to handle a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and industrial power rails.

Each of the two independent channels can deliver up to 2A of continuous output current with peak efficiency as high as 95%, ensuring minimal heat generation and maximum battery life. The device operates at a fixed frequency of 1MHz, which allows for the use of small surface-mount inductors and capacitors, thus reducing the overall solution footprint on the PCB.

The LTC3624EDD-2#TRPBF incorporates internal switches with RDS(ON) of only 0.21Ω, providing low dropout operation and reducing power loss. Its current mode operation provides excellent line and load transient response. Additionally, it features a selectable Burst Mode® operation, which further enhances efficiency at light loads by reducing quiescent current.

Safety and protection are paramount in any power management solution, and the LTC3624EDD-2#TRPBF does not disappoint. It includes over-temperature protection, overcurrent protection, and a power good status output for each channel. The device is available in a 3mm x 3mm QFN package, making it ideal for space-constrained applications.

The LTC3624EDD-2#TRPBF is lead-free and RoHS compliant, adhering to current environmental standards. It is suitable for a wide range of applications, including handheld devices, wireless modems, solid-state drives, and portable medical equipment. Its robust design and flexible features make it an excellent choice for designers seeking a reliable, high-performance power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9822 $56.9466
7+ $15.5751 $109.0257
10+ $15.0884 $150.8840
14+ $14.6017 $204.4238
18+ $14.1150 $254.0700
24+ $12.6548 $303.7152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess