EN
  • EN
  • DE

LTC3624EMSE-5#TRPBF

Part No LTC3624EMSE-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2A 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 5V
Current - Output 2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Base Product Number LTC3624
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879663-LTC3624EMSE-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3624EMSE-5#TRPBF CAD Model

Description

Product Overview: LTC3624EMSE-5#TRPBF from Analog Devices Inc.

The LTC3624EMSE-5#TRPBF is a high-efficiency, monolithic synchronous step-down DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This advanced power management integrated circuit (PMIC) is capable of delivering up to 2A of continuous output current at voltages as low as 0.6V. Engineered for compact and power-sensitive applications, the LTC3624EMSE-5#TRPBF operates over an input voltage range of 3.6V to 20V, making it an ideal choice for a variety of battery-operated and industrial equipment.

With a fixed output voltage of 5V, the LTC3624EMSE-5#TRPBF features a high efficiency that is maintained across a wide range of load currents, thanks to its low RDS(ON) internal switches and a constant frequency, current mode architecture. This ensures minimal power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.

The device is housed in a compact 12-lead MSOP package with a thermal pad for enhanced thermal performance. The LTC3624EMSE-5#TRPBF also incorporates a range of protective features, including over-temperature protection, over-current protection, and undervoltage lockout, safeguarding the system against various fault conditions.

Key features of the LTC3624EMSE-5#TRPBF include:

  • High efficiency: Reduces power consumption and improves battery life.
  • Wide input voltage range: Accommodates a variety of power sources.
  • Fixed 5V output: Provides a stable and regulated supply for consistent performance.
  • Up to 2A output current: Sufficient for powering a wide array of devices.
  • Compact packaging: MSOP-12 footprint for space-constrained applications.
  • Integrated protection features: Enhances system safety and reliability.

Applications for the LTC3624EMSE-5#TRPBF are diverse, ranging from portable electronics to automotive systems, and industrial controls. Its robust design and efficient operation make it a versatile component for any power regulation requirement where space, efficiency, and reliability are of paramount importance.

Analog Devices Inc.'s commitment to quality ensures that the LTC3624EMSE-5#TRPBF meets the high standards expected by designers and engineers in today's competitive and fast-paced electronics industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess