EN
  • EN
  • DE

LTC4079EDD#PBF

Part No LTC4079EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 10DFN / Charger IC Multi-Chemistry 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 250mA
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4079
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848299-LTC4079EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4079EDD#PBF CAD Model

Description

Analog Devices Inc. LTC4079EDD#PBF Battery Charger IC

The LTC4079EDD#PBF from Analog Devices Inc. is a highly versatile and efficient battery charger integrated circuit (IC) designed for precision charging of a wide variety of battery chemistries. This advanced IC is housed in a compact DFN package, making it an ideal solution for space-constrained applications that require reliable power management.

One of the standout features of the LTC4079EDD#PBF is its wide input voltage range, which operates from 4.5V to 60V. This makes it suitable for a broad range of power sources, from single-cell Li-Ion batteries to industrial and automotive power systems. The device offers a programmable charge current up to 2A, allowing users to customize the charging profile according to the specific needs of their battery technology, whether it be Li-Ion, LiFePO4, lead-acid, or NiMH.

The LTC4079EDD#PBF incorporates a high-accuracy float voltage with a precision of ±0.5%, ensuring the longevity and safety of the battery by preventing overcharging. It also features a programmable C/10 charge termination and an onboard timer for added safety and flexibility in charge termination. The IC supports temperature-compensated charging with an external thermistor, which helps to optimize the charge rate under varying environmental conditions.

Additional safety features include input overvoltage protection, which prevents damage to the IC in the event of input voltage spikes, and thermal regulation to protect both the battery and the charger during high-power or high-temperature conditions. The device also provides a status output pin, which can be used to indicate charging progress or error conditions.

For system designers and engineers looking for a reliable and configurable battery charging solution, the LTC4079EDD#PBF offers an excellent balance of performance, flexibility, and compactness. Its robust feature set ensures that it can meet the demands of a wide range of battery-powered applications, from portable devices to industrial equipment.

With its advanced charging algorithms, comprehensive protection features, and a compact footprint, the LTC4079EDD#PBF by Analog Devices Inc. is a top-tier choice for anyone seeking a high-quality, integrated battery charging solution.

You May Also Be Interested in

Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess