EN
  • EN
  • DE
  • IT

LTC4315CMS#TRPBF

Part No LTC4315CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC4315
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879892-LTC4315CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4315CMS#TRPBF CAD Model

Description

Product Overview: LTC4315CMS#TRPBF from Analog Devices Inc.

The LTC4315CMS#TRPBF is a highly sophisticated I2C bus extender device designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is engineered to enhance system reliability and extend the communication distance of the I2C bus interface, making it an essential component for a wide range of applications, from industrial control systems to complex consumer electronics.

At the heart of the LTC4315CMS#TRPBF lies its ability to provide bidirectional buffering for both the data (SDA) and the clock (SCL) lines, allowing it to connect multiple I2C devices with different voltage levels or to extend the bus length without compromising signal integrity. This feature is particularly useful in environments with high-capacitance loads, where signal degradation can be a significant issue.

The device comes in a compact 10-lead MSOP package, which makes it suitable for space-constrained applications. Its part number ends with "TRPBF," indicating that it is provided in tape and reel packaging and is manufactured with a lead (Pb)-free finish, adhering to RoHS standards for environmental compliance.

One of the key features of the LTC4315CMS#TRPBF is its strong drive capability, which allows it to support long bus lengths and maintain fast rise times, ensuring robust communication over the I2C bus. Additionally, it incorporates fault-tolerant features such as stuck bus recovery timers and under-voltage lockout, which contribute to the overall system stability and resilience.

The LTC4315CMS#TRPBF operates over a wide supply voltage range of 2.9V to 5.5V, making it versatile for various power environments. Furthermore, it supports a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

In conclusion, the LTC4315CMS#TRPBF from Analog Devices Inc. is an indispensable component for any designer looking to improve I2C bus performance. Its robust design, fault tolerance, and compatibility with different voltage levels make it an ideal choice for enhancing the reliability and efficiency of communication in complex electronic systems.

You May Also Be Interested in

NXP / Nexperia
I2C-bus repeater
Lowest to $0.4574
Texas Instruments
Low-Power 12.5-Gbps 4-Lane Repeater With Input Equalization and Output De-Emphasis
Lowest to $38.6582
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $3.6481
Texas Instruments
Ultra Low Power 10.3 Gbps 2-Channel Repeater with Input Equalization and Output De-Emphasis
Lowest to $11.1003
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.8672
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
NXP / Nexperia
I2C-bus extender
Lowest to $47.5188
NXP / Nexperia
Dual bidirectional bus buffer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess