EN
  • EN
  • DE

LTC4365HTS8#WTRMPBF

Part No LTC4365HTS8#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description OVERVOLTAGE, UNDERVOLTAGE & REVE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197118-LTC4365HTS8#WTRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC4365HTS8#WTRMPBF CAD Model

Description

Analog Devices Inc. LTC4365HTS8#WTRMPBF Overview

The LTC4365HTS8#WTRMPBF is a robust, high-quality overvoltage, undervoltage, and reverse supply protection controller from Analog Devices Inc. This compact and efficient device is designed to safeguard sensitive electronic components from destructive voltage conditions, ensuring system stability and reliability in a variety of applications.

Key Features

  • Overvoltage Protection: The LTC4365 protects circuits by disconnecting the load when the input voltage exceeds a user-defined threshold.
  • Undervoltage Protection: It also monitors for low voltage conditions, disconnecting the load to prevent damage or erratic operation of electronics that require stable voltage levels.
  • Reverse Supply Protection: This device is capable of protecting against reverse supply, which can occur due to incorrect battery installation or faults in power supply wiring.
  • Wide Operating Range: The LTC4365 operates over a wide voltage range, accommodating various application requirements.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set precise voltage thresholds for activation and deactivation, providing tailored protection based on specific system needs.
  • Compact Package: Its small form factor makes it easy to integrate into space-constrained designs without compromising functionality.

Applications

The LTC4365HTS8#WTRMPBF is an ideal solution for protecting automotive electronics, portable devices, data communication systems, and industrial controls. Its robustness and versatility make it suitable for any application where voltage levels need to be tightly managed to prevent damage to sensitive electronic components.

Reliability and Performance

With its high-temperature operational capability, the LTC4365 ensures performance across a range of environmental conditions, making it suitable for harsh industrial or automotive environments. Analog Devices Inc. is renowned for their attention to quality and reliability, and this product is no exception, featuring design and manufacturing that meet high industry standards.

Conclusion

The LTC4365HTS8#WTRMPBF from Analog Devices Inc. offers a comprehensive solution for voltage protection in critical electronic systems. Its combination of features, along with the reputation of Analog Devices for quality components, ensures that it is a smart choice for designers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9520 $59.7120
13+ $8.1657 $106.1541
19+ $7.9106 $150.3014
27+ $7.6554 $206.6958
34+ $7.4002 $251.6068
46+ $6.6347 $305.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess