EN
  • EN
  • DE

LTC7841IUHE#TRPBF

Part No LTC7841IUHE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description POLYPHSYNC BOOST CNTR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-QFN (5x6)
Family Name LTC7841
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880096-LTC7841IUHE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7841IUHE#TRPBF CAD Model

Description

Analog Devices Inc. LTC7841IUHE#TRPBF

The LTC7841IUHE#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc. This advanced component is engineered to manage power with high efficiency and precision in a wide array of electronic applications. Its compact design and robust feature set make it a preferred choice for engineers looking to design power-efficient and reliable systems.

Key Features:

  • Voltage Range: The LTC7841IUHE#TRPBF operates over a wide input voltage range, accommodating various power supplies and enabling versatile applications in different voltage environments.
  • Synchronous Operation: Its synchronous rectification enhances efficiency by reducing power loss, making it particularly suitable for low voltage, high current applications.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the performance of their power supply for specific requirements, whether it's for minimizing noise or improving efficiency.
  • Thermal Performance: The device is housed in a thermally efficient package, ensuring reliable operation even under high power or high ambient temperature conditions.
  • Protection Features: It includes a suite of protection features such as overvoltage, overcurrent, and over-temperature protections, safeguarding the system against a range of potential issues.

Applications:

The LTC7841IUHE#TRPBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Datacom and Telecom Systems
  • Portable Devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTC7841IUHE#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. The device is available in a RoHS-compliant package, adhering to environmental standards and regulations.

In summary, the LTC7841IUHE#TRPBF from Analog Devices Inc. is a sophisticated and reliable component that offers energy-saving benefits, making it an excellent choice for modern electronic systems where efficiency and power management are critical.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0982 $54.2946
7+ $14.8499 $103.9493
11+ $14.3858 $158.2438
15+ $13.9217 $208.8255
19+ $13.4577 $255.6963
25+ $12.0655 $301.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess