EN
  • EN
  • DE

MAX5206BEUB+

Part No MAX5206BEUB+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202913-MAX5206BEUB+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 16
Settling Time 25µs (Typ)
Output Type Voltage - Buffered
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian MAX5206BEUB+ CAD Model

Description

Product Overview: MAX5206BEUB+ from Analog Devices Inc.

The MAX5206BEUB+ is a high-precision, low-power digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide reliable performance in a wide range of applications. This 8-bit DAC features a unique combination of performance and flexibility, making it an ideal choice for systems requiring accurate analog output from a digital signal.

Key Features

  • Resolution: The device boasts an 8-bit resolution which allows for fine-grained analog output, making it suitable for applications where precision is key.
  • Interface: It offers a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, facilitating easy integration into existing systems.
  • Voltage Supply: Operating from a single 2.7V to 5.5V power supply, the MAX5206BEUB+ is versatile in terms of power requirements, ensuring compatibility with a variety of logic families.
  • Package: The device comes in a compact, 10-pin µMAX package, which is highly space-efficient and ideal for space-constrained applications.
  • Power Consumption: With its low-power design, the DAC consumes minimal power, making it suitable for battery-operated devices and power-sensitive applications.
  • Output: It provides a buffered, voltage-output which can drive 5kΩ loads, offering robust output drive capability.

Applications

The MAX5206BEUB+ is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Medical equipment

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance, and the MAX5206BEUB+ is no exception. It delivers consistent and reliable performance, which is essential for maintaining the integrity of the analog signal in precision applications. The device's robust design ensures long-term stability and accuracy, making it a trusted component in both commercial and industrial settings.

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the MAX5206BEUB+ from Analog Devices Inc. provides the precision and reliability you need in a compact and power-efficient package.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1741 $57.5223
7+ $15.7326 $110.1282
10+ $15.2409 $152.4090
14+ $14.7493 $206.4902
18+ $14.2577 $256.6386
24+ $12.7827 $306.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess