The MAX757CSA from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC converter designed to meet the rigorous demands of portable and space-constrained electronics. This device is capable of generating higher output voltages from a lower voltage input, making it an ideal solution for battery-powered applications where extending the battery life is crucial.
Key Features
- Adjustable Output Voltage: The MAX757CSA allows for an adjustable output voltage range, which can be set with external resistors, providing design flexibility for various applications.
- High Efficiency: With efficiency levels of up to 92%, this converter ensures minimal power loss during operation, thereby prolonging battery life in portable devices.
- Low Quiescent Current: The device's low quiescent current contributes to its efficiency, drawing minimal power when in standby mode.
- Wide Input Voltage Range: It operates with an input voltage range from 0.7V to 5.5V, accommodating a variety of power sources, including single-cell batteries.
- Compact SO-8 Package: The MAX757CSA comes in a small-outline package (SO-8), which is ideal for space-constrained applications.
Applications
The versatility of the MAX757CSA makes it suitable for a wide range of applications, including but not limited to:
- Portable Electronics
- Handheld Instruments
- Battery-Operated Devices
- PDAs and Mobile Phones
- Wireless Peripherals
Technical Specifications
| Parameter |
Value |
| Topology |
Boost (Step-Up) |
| Output Type |
Adjustable |
| Input Voltage (Min) |
0.7V |
| Input Voltage (Max) |
5.5V |
| Output Voltage (Min) |
2.7V |
| Output Voltage (Max) |
5.5V |
| Switching Frequency |
300kHz |
| Package / Case |
SO-8 |
Overall, the MAX757CSA is a reliable and efficient choice for designers looking to optimize power management in their next project. Its high efficiency, adjustable output voltage, and compact form factor make it a go-to solution for a multitude of portable and low-power applications.