EN
  • EN
  • DE

MAX77734BENP+T

Part No MAX77734BENP+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 20WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202928-MAX77734BENP+T
Manufacturer Analog Devices Inc./Maxim Integrated
Series Smart Power Selector™
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Chargers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MAX77734BENP+T CAD Model

Description

The MAX77734BENP+T from Maxim Integrated is a highly integrated power management IC designed to cater to the needs of compact and power-efficient applications. This versatile chip is an ideal solution for portable devices, wearables, and IoT products where space is at a premium and battery life is of paramount importance.

Key Features

  • Power Management: The MAX77734BENP+T offers a comprehensive power management solution with a high-efficiency buck converter, a low-dropout (LDO) linear regulator, and a charge pump regulator, ensuring stable power supply for various components of an electronic device.
  • Compact Form Factor: The device comes in a small and thin package, making it suitable for space-constrained applications without compromising on performance.
  • Low Quiescent Current: It features a low quiescent current that significantly extends battery life, which is critical for portable and wearable devices.
  • Flexible Configuration: The IC includes programmable options that allow designers to tailor the power management functions to their specific requirements, providing versatility across different applications.
  • Integrated Battery Charger: With an integrated battery charger, the MAX77734BENP+T simplifies the design of products that require rechargeable power sources, contributing to a reduction in the overall bill of materials.

Applications

The MAX77734BENP+T is designed to meet the demands of a wide range of applications, including:

  • Smart wearables and fitness devices
  • Bluetooth earphones and audio accessories
  • IoT devices and smart sensors
  • Portable medical devices
  • Other battery-powered consumer electronics

Maxim Integrated's commitment to innovation is evident in the MAX77734BENP+T. The integration of multiple power management features into a single IC not only saves space but also simplifies the design process, accelerates time-to-market, and enhances the reliability of the end product. Whether for a new design or upgrading an existing one, the MAX77734BENP+T provides an efficient and versatile solution for modern electronic devices.

You May Also Be Interested in

National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess