The OP77AZ from Analog Devices Inc. stands as a testament to the company's commitment to precision and quality in the realm of operational amplifiers. This low-noise, high-precision op-amp is designed to cater to a wide array of applications, ranging from professional-grade instrumentation to high-end audio equipment.
Key Features
- Ultra-Low Offset Voltage: The OP77AZ boasts an impressive offset voltage that is extremely low, ensuring accuracy and stability in applications that demand precision.
- Low Noise: With its low noise performance, the OP77AZ is an ideal choice for audio applications and other sensitive circuits where noise can be a critical factor.
- High Gain Bandwidth: The device offers a high gain bandwidth product, making it suitable for a variety of high-speed signal processing tasks.
- Stable Over Temperature: The OP77AZ is designed to maintain its performance characteristics over a wide temperature range, ensuring reliable operation in varying environmental conditions.
- Single-Supply Operation: This op-amp is capable of single-supply operation, simplifying the power supply design for embedded systems.
Applications
The versatile nature of the OP77AZ allows it to be integrated into a diverse set of applications, including:
- Precision instrumentation
- High-quality audio equipment
- Active filters
- Data acquisition systems
- Process control systems
Product Specifications
| Parameter |
Value |
| Offset Voltage |
Typically < 75 µV |
| Noise |
Low |
| Gain Bandwidth Product |
High |
| Operating Temperature Range |
-55°C to +125°C |
| Supply Voltage |
Single-Supply |
Whether it's for precision measurement or high-fidelity audio, the OP77AZ from Analog Devices Inc. is a robust and reliable choice for designers and engineers seeking top-tier performance from their operational amplifiers.