EN
  • EN
  • DE

REF02Z

Part No REF02Z
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description +5V Precision Voltage Reference/Temperature Trangsducer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 7 V ~ 40 V
Operating Supply Current 1.4mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1242242-REF02Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF-02
Introduction Date October 28, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian REF02Z CAD Model

Description

Analog Devices Inc. Product REF02Z Overview

The REF02Z from Analog Devices Inc. is a precision 5.0V voltage reference and regulator designed for high stability and low power consumption, encapsulating the reliability and technical prowess expected from a leading semiconductor manufacturer. This robust component is well-suited for a variety of applications ranging from precision data converters to battery-powered equipment.

Key Features

  • Precision Voltage Reference: The REF02Z provides a precise 5.0V output with an initial accuracy of ±2%.
  • Low Power Consumption: With a quiescent current of typically 1.4mA, this device is optimized for energy-efficient operations, making it ideal for portable and battery-powered applications.
  • Excellent Temperature Stability: The output voltage stability over temperature is ensured by a low temperature coefficient, typically 25ppm/°C, contributing to reliable performance across diverse operating conditions.
  • Low Output Noise: It features low noise performance for sensitive circuit applications, ensuring signal integrity and precision.
  • High Supply Voltage Range: The REF02Z operates over a wide supply voltage range from 7V to 40V, providing flexibility in various system designs.
  • Short-Circuit Protection: The device includes short-circuit protection, enhancing its robustness and durability in the event of a fault condition.
  • Output Capability: Capable of sourcing up to 20mA of output current, the REF02Z can drive heavy loads when necessary.

Applications

  • High-resolution analog-to-digital and digital-to-analog converters
  • Portable and battery-powered equipment
  • Industrial control systems
  • Data acquisition systems
  • Precision instrumentation

The Analog Devices REF02Z is available in a compact 8-lead PDIP package, ensuring easy integration into a wide range of electronic systems. Its combination of high precision, low power, and exceptional stability makes it a go-to choice for engineers and designers seeking a reliable voltage reference source. With the REF02Z, Analog Devices Inc. continues to uphold its reputation for delivering high-quality components that meet the stringent demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $16.2350
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1521 $76.3042
4+ $31.3043 $125.2172
5+ $30.3261 $151.6305
7+ $29.3478 $205.4346
9+ $28.3696 $255.3264
12+ $25.4348 $305.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 239 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess