EN
  • EN
  • DE

REF08H

Part No REF08H
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228970-REF08H
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF08H CAD Model

Description

The Analog Devices REF08H is a precision voltage reference tailored for high-stability and low-noise operations, making it an ideal component for precision data conversion systems and measurement devices. This voltage reference is part of a series that is well-regarded for its excellent temperature stability and low output noise, providing a reliable and consistent reference voltage under varying conditions.

Key Features:

  • Precision Voltage: The REF08H offers a 10V output with a high degree of accuracy, ensuring that your circuits have a stable voltage reference point.
  • Temperature Stability: With its superior design, the REF08H maintains a consistent output despite temperature variations, making it suitable for applications that operate across a wide range of temperatures.
  • Low Noise: The device is engineered to minimize noise, which is critical for applications that require a clean and stable reference voltage, such as high-resolution analog-to-digital converters (ADCs).
  • Long-Term Stability: Over time, the REF08H exhibits minimal deviation in output, ensuring that it remains reliable over the lifespan of your product.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the input and output voltage, which helps in applications with a limited power supply range.

Applications:

The REF08H is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Industrial instrumentation
  • Medical equipment
  • Laboratory equipment
  • Automotive electronics

Technical Specifications:

Parameter Value
Output Voltage 10V
Initial Accuracy ±0.05%
Temperature Coefficient 10 ppm/°C
Noise (10 Hz to 10 kHz) 15 µV p-p
Input Voltage Range 12V to 36V
Package Type Hermetic DIP, TO-99

With its robust design and precise performance, the Analog Devices REF08H voltage reference is a dependable choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
PLX
Need more? Email Us
Mitsubishi
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Infineon Technologies
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Lowest to $14.6893

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess