EN
  • EN
  • DE

SSM2143

Part No SSM2143
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description -6 dB Differential Line Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259419-SSM2143
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2143 CAD Model

Description

Introducing the SSM2143 from Analog Devices Inc.

The SSM2143 is a high-performance audio product from the renowned manufacturer Analog Devices Inc., designed to provide an unparalleled audio experience. This innovative product is an audio line driver that is specifically crafted to deliver balanced audio signals with exceptional clarity and fidelity.

Key Features of the SSM2143

  • High-Quality Audio Signal Transmission: The SSM2143 is engineered to transmit audio signals with minimal distortion and maximum integrity, ensuring that the audio reaches its destination without any compromise in quality.
  • Balanced Output: With its balanced output design, the SSM2143 effectively reduces susceptibility to noise and crosstalk, which is especially critical in professional audio environments where long cable runs are common.
  • Low Distortion and Noise: The device boasts low distortion and noise levels, making it an ideal choice for high-end audio applications where pristine sound quality is a must.
  • Wide Supply Range: The SSM2143 operates over a wide supply range, accommodating various system design requirements and ensuring compatibility with a broad range of audio equipment.
  • Integrated Protection Circuitry: The device comes with built-in protection circuitry, safeguarding it against damage from events such as power surges and over-temperature conditions.

Applications

The SSM2143 is versatile and can be used in a multitude of audio applications, including:

  • Professional audio mixing consoles
  • Studio equipment
  • Broadcast equipment
  • High-end consumer audio systems

Why Choose the SSM2143?

Choosing the SSM2143 for your audio applications means selecting a product that is backed by Analog Devices Inc.'s reputation for quality and reliability. The SSM2143 is not just a component; it's a commitment to audio excellence, ensuring that your audio systems perform at their best, delivering clear, noise-free sound to your audience. Whether you're designing professional audio equipment or high-fidelity home audio systems, the SSM2143 is the perfect building block for a superior audio experience.

For more information and detailed specifications, visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess