EN
  • EN
  • DE

VRD3333PTX

Part No VRD3333PTX
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962925-VRD3333PTX
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VRD3333PTX CAD Model

Description

The VRD3333PTX is a highly integrated power management IC (PMIC) designed by AnaSem. It is specifically engineered for use in a variety of applications requiring efficient and precise voltage regulation. This PMIC integrates multiple voltage regulators and control functions into a single chip, offering a compact and cost-effective solution for modern electronic devices.

Applications

  • Solid-state drives (SSDs): Providing stable power to the controller and memory components.
  • Notebook computers: Managing power distribution across various system components such as the CPU, GPU, and memory.
  • Embedded systems: Supplying regulated power to microcontrollers and peripheral devices.
  • Industrial control systems: Ensuring reliable power for sensitive electronic equipment.
  • Portable devices: Offering efficient power management in battery-powered applications.

Features

  • Multiple integrated voltage regulators: Includes buck converters and LDO regulators to provide various voltage rails.
  • High efficiency: Optimized for minimal power loss and extended battery life.
  • Programmable output voltages: Allows for flexible configuration to meet specific system requirements.
  • Over-voltage and over-current protection: Ensures safe operation and prevents damage to connected components.
  • Thermal shutdown protection: Protects the IC from overheating.
  • Compact package: Reduces board space and simplifies PCB design.

Benefits

  • Simplified power management: Reduces the number of discrete components required.
  • Improved system efficiency: Minimizes power consumption and heat generation.
  • Enhanced reliability: Integrated protection features ensure robust operation.
  • Reduced board space: Compact package allows for smaller and more efficient designs.
  • Cost-effective solution: Integrates multiple functions into a single chip, lowering overall system cost.

Additional Details

The VRD3333PTX typically operates from an input voltage range of 4.5V to 20V. It supports output currents up to 3A, depending on the configuration and specific regulators used. The device is available in a thermally enhanced package to ensure optimal performance under various operating conditions. It also features I2C interface for programming and monitoring. Detailed specifications, including switching frequencies, ripple voltage, and transient response, can be found in the product datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,555+ $0.0645 $100.2975
2,405+ $0.0624 $150.0720
3,315+ $0.0604 $200.2260
4,285+ $0.0584 $250.2440
5,730+ $0.0524 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,886 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess