EN
  • EN
  • DE

TR46WW1000022

Part No TR46WW1000022
Manufacturer Apem Inc.
Catalog OEM Parts (T - Z)
Description Sealed Sub-Miniature Rocker Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087233-TR46WW1000022
Categories OEM Parts(T-Z)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TR46WW1000022 CAD Model

Description

The TR46WW1000022 is a high-quality toggle switch manufactured by Apem Inc., a renowned leader in the design and production of human-machine interface solutions. This switch is engineered for robust performance and long-lasting reliability, making it well-suited for demanding applications across various industries. It offers a dependable solution for controlling electrical circuits in diverse equipment and systems.

Applications

  • Industrial control panels: Provides reliable switching in machinery and automation systems.
  • Test and measurement equipment: Used in oscilloscopes, signal generators, and other precision instruments.
  • Medical devices: Controls functions in diagnostic and therapeutic equipment.
  • Transportation equipment: Found in trucks, buses, and off-road vehicles.
  • Marine applications: Suitable for use in boats, ships, and other maritime equipment.

Features

  • Toggle actuator: Offers a positive and tactile switching action.
  • Multiple pole and throw configurations: Provides flexibility to control multiple circuits.
  • Sealed construction: Protects against dust, moisture, and other environmental contaminants.
  • High electrical endurance: Withstands a large number of switching cycles.
  • Various terminal options: Available with solder lug, screw, or quick-connect terminals.

Benefits

  • Reliable circuit control: Ensures consistent and dependable switching performance.
  • Long service life: Reduces maintenance and replacement costs.
  • Protection against harsh environments: Withstands exposure to dust, moisture, and vibration.
  • Versatile application: Suitable for a wide range of industries and equipment.
  • Easy installation: Simplifies wiring and connection processes.

Additional Details

The TR46WW1000022 toggle switch is typically constructed with a durable metal housing and high-quality internal components, providing exceptional resistance to mechanical stress and wear. It is designed to meet stringent industry standards for safety and performance. Specific electrical ratings, such as voltage and current capacity, will vary depending on the exact configuration of the switch. Detailed datasheets and specifications are available from Apem Inc. to ensure proper application and compatibility. Its robust design ensures reliable performance even in demanding environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess