EN
  • EN
  • DE

U13203

Part No U13203
Manufacturer Apem Inc.
Catalog OEM Parts (T - Z)
Description APEM U13203 Switches > Hardware
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985527-U13203
Categories OEM Parts(T-Z)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U13203 CAD Model

Description

The Apem Inc. U13203 is a high-quality, momentary action pushbutton switch designed for a variety of applications requiring reliable and durable switching performance. This switch features a compact design, making it suitable for installations where space is limited. Its robust construction ensures long-lasting operation even in demanding environments.

Applications:

  • Control panels: Used extensively in industrial control panels for operator interfaces.
  • Instrumentation: Ideal for integration into measurement and testing equipment.
  • Medical devices: Suitable for use in medical equipment requiring reliable switching.
  • Transportation equipment: Utilized in various transportation applications such as automotive and aerospace.
  • Off-road vehicles: Well suited for integration into off-road vehicle control systems.

Features:

  • Momentary action: Provides a momentary electrical connection when pressed, ideal for start/stop functions.
  • Compact design: Space-saving design allows for easy integration into various devices.
  • Robust construction: Durable materials and construction ensure long-lasting performance.
  • Easy installation: Simple mounting mechanism facilitates quick and easy installation.
  • High reliability: Designed for consistent and reliable switching performance.

Benefits:

  • Enhanced control: Enables precise and reliable control in various applications.
  • Increased durability: Withstands harsh environments, reducing the need for frequent replacements.
  • Space efficiency: Compact size allows for integration into space-constrained devices.
  • Reduced downtime: Reliable performance minimizes equipment downtime.
  • Improved safety: Ensures safe and consistent operation in critical applications.

Additional Details:

The U13203 switch typically features a silver-plated contact material to ensure excellent conductivity and resistance to corrosion. It is designed to meet various industry standards, including IP67 for dust and water ingress protection, depending on the specific model variant. The switch is available in various button colors and marking options, allowing for customization to meet specific application requirements. Its electrical specifications include a typical voltage rating of 30VDC and a current rating of 125mA. The operating temperature range is typically between -40°C to +85°C, making it suitable for use in a wide range of environmental conditions.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess