EN
  • EN
  • DE

WR12S05/3000XC

Part No WR12S05/3000XC
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104789-WR12S05/3000XC
Categories OEM Parts(T-Z)
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WR12S05/3000XC CAD Model

Description

The WR12S05/3000XC is a single output DC-DC converter manufactured by Artesyn Embedded Technologies. It is designed to provide a regulated 5V output with a current capacity of 3A (3000mA), operating from a 9-18VDC input. This converter is ideal for a variety of applications requiring a stable and reliable 5V power source.

Applications

  • Embedded Systems: Powers microcontrollers, sensors, and other components in embedded systems.
  • Industrial Automation: Supplies power to control systems, PLCs, and other industrial equipment.
  • Telecommunications Equipment: Used in telecom infrastructure for powering various modules.
  • Medical Devices: Provides regulated power to sensitive medical equipment.
  • Transportation Systems: Powers electronic components in vehicles, trains, and aircraft.

Features

  • Single Output: Provides a single regulated 5VDC output.
  • Wide Input Voltage Range: Operates from a 9-18VDC input voltage.
  • High Efficiency: Offers high efficiency, reducing power dissipation.
  • Overcurrent Protection: Protects the converter and connected devices from overcurrent conditions.
  • Short Circuit Protection: Shuts down the converter in case of a short circuit.

Benefits

  • Stable and Reliable Power: Provides a regulated 5V output, ensuring stable operation of connected devices.
  • Versatile Input Voltage: Accepts a wide range of input voltages, making it suitable for various applications.
  • Energy Efficient: High efficiency reduces power consumption and heat generation.
  • Protection Against Faults: Overcurrent and short circuit protection prevent damage to the converter and connected devices.
  • Compact Size: Relatively small size allows for easy integration into various systems.

Technical Specifications: The WR12S05/3000XC has an input voltage range of 9-18VDC and provides a regulated 5VDC output at 3A. It features overcurrent and short circuit protection. The converter has a typical efficiency of around 85%. The operating temperature range is typically -40°C to +85°C. Specific dimensions and other detailed electrical characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $188.3158 $188.3158
2+ $182.0384 $364.0768
3+ $163.2073 $489.6219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess