EN
  • EN
  • DE

215W100AFA11

Part No 215W100AFA11
Manufacturer ATI
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ATI
Win Source Part Number 7729-215W100AFA11
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 215W100AFA11 CAD Model

Description

Features and Benefits

  • Advanced Processing: Built for high-performance computational tasks.
  • Energy-efficient: Consumes less power, making it ideal for green applications.
  • Robust Architecture: Offers stability and reliability under various operating conditions.
  • Scalable: Easily scales to meet the demands of expanding projects.

Applications and Projects

  • Medical Devices: Suitable for use in advanced medical equipment.
  • Wearable Technology: Enhances the performance of wearable tech devices.
  • Data Processing: Ideal for data-intensive applications and projects.
  • Aerospace Electronics: Can be employed in the development of aerospace technology.

Additional Details

The 215W100AFA11 is well-regarded for improving operational efficiency and extending the operational life of electronic systems through its advanced technological framework and energy-saving capabilities.

You May Also Be Interested in

ON Semiconductor
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
Intel
Lowest to $55.5705
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $54.7516
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess