EN
  • EN
  • DE

SRC1202U

Part No SRC1202U
Manufacturer AUK corp
Catalog HOT - SALES and EOL Components (S)
Description NPN Silicon Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AUK corp
Win Source Part Number 340102-SRC1202U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRC1202U CAD Model

Description

The SRC1202U is an NPN Silicon Transistor manufactured by AUK Corp, designed for switching and amplification applications in electronic circuits. It's part of the SRC120x series and is a surface-mount device, meaning it's intended for automated assembly processes.

Applications

  • General-purpose Amplification: Used to amplify signals in various electronic circuits.
  • Switching Circuits: Functions as a switch to control current flow in circuits.
  • LED Driver Circuits: Drives LEDs in lighting and display applications.
  • Digital Logic: Can be implemented in basic logic gates and digital circuits.
  • Signal Conditioning: Used to modify or shape signals in electronic systems.

Features

  • NPN Bipolar Transistor: Standard NPN transistor configuration.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Low Saturation Voltage: Reduces power loss during switching operations.
  • High Current Gain (hFE): Provides significant amplification of input current.
  • Small Package: Allows for dense component placement on PCBs.

Benefits

  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Design Versatility: Easily integrated into a wide range of circuit designs.
  • Space Saving: Compact surface-mount package reduces board footprint.
  • Reliable Operation: Provides consistent and dependable performance.
  • Cost-Effective: A standard and widely available component.

Additional Details

The key specifications for the SRC1202U include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). The transistor's datasheet provides detailed information on these parameters and other characteristics, such as thermal resistance and operating temperature range. Proper heat sinking may be necessary depending on the application and operating conditions. The SRC1202U is typically packaged in a SOT-23 or similar small package.

You May Also Be Interested in

SONiX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $2.8182

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess