EN
  • EN
  • DE

ASSR-1219

Part No ASSR-1219
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog END - OF - LIFE
Description Compact Solid-State Bi-directional Signal Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147690-ASSR-1219
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASSR-1219 CAD Model

Description

The ASSR-1219 is a miniature surface mount solid state relay (SSR) designed for various switching applications. This SSR features a GaAlAs infrared emitting diode (IRED) optically coupled to a high voltage output detector. It is ideal for replacing electromechanical relays in applications requiring high reliability, long life, and fast switching speeds.

Applications

  • Industrial control: Used in programmable logic controllers (PLCs), motor control circuits, and other industrial automation equipment.
  • Telecommunications: Employed in telecom switches, data acquisition systems, and other communication devices.
  • Instrumentation: Integrated into test and measurement equipment for reliable signal switching.
  • Medical equipment: Used in medical devices requiring high isolation and low leakage current.
  • Consumer electronics: Found in appliances, lighting control systems, and other consumer products.

Features

  • Solid State Design: Eliminates mechanical wear, providing long-term reliability and extended lifespan.
  • Surface Mount Package: Allows for easy integration into circuit boards using standard surface mount technology.
  • High Isolation Voltage: Provides high isolation between the input and output circuits, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during switching.
  • Fast Switching Speed: Enables rapid switching of signals, improving system performance.

Benefits

  • Increased Reliability: Solid state design eliminates mechanical wear, extending the lifespan of the relay.
  • Reduced Size: Miniature surface mount package allows for integration into space-constrained applications.
  • Improved Safety: High isolation voltage ensures safe operation and prevents damage to equipment.
  • Enhanced Performance: Fast switching speed and low on-resistance improve system performance.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, reducing energy costs.

The ASSR-1219 is typically controlled by a low-voltage DC signal applied to the input. The internal IRED emits infrared light, which is detected by the output detector, causing it to switch on. The output can then switch a higher voltage and current load. The ASSR-1219 offers several advantages over electromechanical relays, including faster switching speeds, longer life, and higher reliability. Refer to the datasheet for detailed specifications, application guidelines, and safety precautions.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess