EN
  • EN
  • DE

KNF21025-W3

Part No KNF21025-W3
Manufacturer AVX Corp/Kyocera Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC 235PF 25MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Technology LC
Center / Cutoff Frequency 25MHz (Cutoff)
Attenuation Value 20dB @ 200MHz to 600MHz
Current 150mA
Values C = 235pF
ESD Protection No
Temperature Range - Operating -25°C to 85°C
Applications Data Lines for Mobile Devices
Voltage Rating 25V
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.037" (0.95mm)
Win Source Part Number 205853-KNF21025-W3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KNF21025-W3 CAD Model

Description

The KNF21025-W3 is a low pass filter manufactured by KYOCERA AVX.

  • It is designed for data lines in mobile devices and has a center/cutoff frequency of 25MHz (cutoff).
  • Attenuation value: 20dB @ 200MHz to 600MHz
  • Voltage rating: 25V.
  • It is a surface mount device (SMD) with a height of 0.037" (0.95mm) and a dimension of 0.079" L x 0.049" W (2.00mm x 1.25mm).
  • Current rating: 150mA
  • comes in reel packaging.
  • It is obsolete (EOL)
  • Popularity rating: medium.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 100MHZ SMD
Lowest to $3.8323
TDK Corporation
FILTER LC 22PF 240MHZ SMD
Need more? Email Us
Delta Electronics
Through Hole Power Line Filter Modules RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
FILTER RC ESD SMD
Need more? Email Us
NXP / Nexperia
FILTER RC(PI) 100 OHM/23PF SMD
Lowest to $1.2821
TDK Corporation
Need more? Email Us
NXP / Nexperia
FILTER RC ESD SMD
Lowest to $0.1016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess