EN
  • EN
  • DE

AZ1085S-5.0E1

Part No AZ1085S-5.0E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 3A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150154-AZ1085S-5.0E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1085S-5.0E1 CAD Model

Description

The AZ1085S-5.0E1 is a low dropout (LDO) voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. It's designed to maintain a stable 5.0V output even with a small difference between input and output voltages. This is particularly useful in battery-powered devices. The 'END-OF-LIFE' status means verifying availability and considering alternatives for new designs is crucial.

Applications

  • Post Regulators for Switching Power Supply
  • Voltage reference
  • Battery-powered equipment
  • Linear Regulator for DVD+RW
  • High Efficiency Linear Regulators
  • Motherboard
  • Graphics card

Features

  • Low Dropout Voltage: Typically 1.3V at 3A output current.
  • Fixed Output Voltage: 5.0V
  • High Accuracy: Output voltage tolerance of ±2%.
  • Current Limiting: Protects against overcurrent situations.
  • Thermal Shutdown: Prevents the regulator from overheating.
  • Available in surface mount packages for efficient assembly.

Benefits

  • Extends battery life in portable devices because of the low dropout characteristic.
  • Provides a consistent and accurate 5.0V supply for electronic components.
  • Safeguards the regulator and connected circuits from overcurrents and overheating.
  • Simplifies design due to the fixed output voltage option.
  • Compact size saves board space.

Additional Details

The AZ1085S-5.0E1 typically comes in a TO-263 package suitable for surface mounting on PCBs. It requires external capacitors for stability; the datasheet specifies the values and types. It is designed to operate within a specific temperature range. Since it's marked as 'END-OF-LIFE,' check with BCD Semiconductor or distributors for stock and possible replacements for new applications. Always refer to the datasheet for comprehensive specifications and application advice.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0316 $60.9480
70+ $1.6678 $116.7460
110+ $1.6158 $177.7380
150+ $1.5627 $234.4050
195+ $1.5107 $294.5865
260+ $1.3548 $352.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess