EN
  • EN
  • DE
  • IT

102-120

Part No 102-120
Manufacturer Bivar Inc.
Catalog Hardware, Fasteners, Accessories - Accessories
Description MOUNT CIRCULAR TO-18 0.120\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Mount
Shape Circular
Usage TO-18
Material Nylon
Color White
Height 0.120" (3.05mm)
Diameter - Outside 0.245" (6.22mm)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567197-102-120
Ultra Librarian 3D Model Ultra Librarian 102-120 CAD Model

Description

N

You May Also Be Interested in

RAF Electronic Hardware
METRIC PANEL SCREW RETAINERPLAIN
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.040\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-247 0.250\
Need more? Email Us
Appleton
Hardware
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.045\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.130\
Need more? Email Us
Bivar Inc.
MOUNT RECT CAPACITORS 0.120\
Need more? Email Us
Bivar Inc.
MOUNT CIRCULAR TO-18 0.125\
Need more? Email Us
Bivar Inc.
MOUNT SQUARE TO5/TO18 0.130\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess