EN
  • EN
  • DE

SLM3405GD5V-LS

Part No SLM3405GD5V-LS
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY 0.34" 5MM GRN DIFF WHT / LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 5V 12mA Round with Domed Top 5mm, T-1 3/4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Product Status Obsolete
Color Green
Wavelength - Peak 568nm
Configuration Single
Current 12mA
Millicandela Rating 25mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 5V
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238265-SLM3405GD5V-LS
Ultra Librarian 3D Model Ultra Librarian SLM3405GD5V-LS CAD Model

Description

The SLM3405GD5V-LS is a green LED circuit board indicator from Bivar Inc.

  • Series: SLM series
  • Lens Type: Diffused
  • Lens Style: Round shape and domed top
  • Lens Size: 5mm
  • Viewing Angle: 40 degrees
  • Millicandela Rating: 25mcd
  • Peak Wavelength: 568nm
  • Voltage Rating: 5V
  • Current: 12mA
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.41.0000
  • Status: Obsolete

You May Also Be Interested in

Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Dialight
LED PRISM 2MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED PRISM 3MM RA ALGAAS RED SMT
Lowest to $1.1584
Broadcom Limited
LED Light Bar Uni-Color Green 565nm 8-Pin PDIP / LED LT BAR 8.89X8.89MM SGL GREEN
Lowest to $3.9276
Broadcom Limited
LED DOME 5V 565NM GN DIFF RA AXL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess