EN
  • EN
  • DE

SM1206UV-400-IL

Part No SM1206UV-400-IL
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 405NM 25MA 1206 / Ultraviolet (UV) Emitter 400nm ~ 405nm 3.4V 25mA 30° 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Package Tape & Reel (TR)
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 25mA
Wavelength 400nm ~ 405nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 30°
Orientation Top View
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Base Product Number SM1206
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242389-SM1206UV-400-IL
Ultra Librarian 3D Model Ultra Librarian SM1206UV-400-IL CAD Model

Description

The Bivar Inc. SM1206UV-400-IL LED Emitters - Infrared, UV, Visible is a high-quality optoelectronic component that comes in a tape and reel package.

  • Package: Tape and reel
  • Viewing Angle: 30 degrees
  • Orientation: Top view
  • Current-DC Forward: 25mA
  • Voltage-Forward: 3.4V (Typ)
  • Wavelength: 400nm ~ 405nm
  • Package: 1206 (3216 Metric)

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA RADIAL / Infrared Emitter 850nm 700mW/sr Circular Top Mount 2-Pin T-1 3/4
Lowest to $0.5652
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 60MA MINI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2595

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess