EN
  • EN
  • DE

BCM7428ZZKFEB1G

Part No BCM7428ZZKFEB1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997043-BCM7428ZZKFEB1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7428ZZKFEB1G CAD Model

Description

The BCM7428ZZKFEB1G is a high-performance System-on-a-Chip (SoC) developed by Broadcom Limited, primarily designed for advanced set-top box (STB) applications. It integrates a powerful processor, sophisticated video decoding capabilities, and a comprehensive set of connectivity options, enabling manufacturers to create cutting-edge and feature-rich STBs.

Applications:

  • High-definition set-top boxes (HD STBs)
  • Digital video recorders (DVRs)
  • IPTV clients and devices
  • Hybrid STBs (cable, satellite, and terrestrial)
  • Advanced media players and streaming devices

Features:

  • Multi-core processor for robust application performance.
  • Advanced video decoding, supporting a wide range of formats including H.264, H.265 (HEVC), and VP9.
  • Integrated graphics processing unit (GPU) for smooth user interfaces and enhanced graphical capabilities.
  • Extensive connectivity options, encompassing Ethernet, USB, HDMI, and Wi-Fi.
  • Advanced security features for content protection and secure booting.
  • Support for various middleware and software platforms.

Benefits:

  • Provides exceptional performance for demanding STB applications.
  • Enables high-quality video playback and an immersive user experience.
  • Reduces system cost and simplifies design by integrating multiple functions into a single chip.
  • Supports a diverse range of content sources and distribution methods.
  • Offers a secure platform for content delivery and protection.
  • Accelerates time-to-market with a comprehensive suite of software and hardware development tools.

Additional Details:

The BCM7428ZZKFEB1G likely features a powerful ARM-based processor, potentially a dual-core or quad-core configuration, to efficiently handle the processing requirements of advanced STB applications. It integrates a dedicated video decoding engine capable of supporting high-resolution video formats and various codecs. The integrated GPU ensures smooth user interfaces and facilitates the rendering of visually rich content. Its extensive connectivity options provide flexibility in connecting to peripherals and networks. Moreover, it includes robust security features, such as advanced encryption and secure boot capabilities, which are essential for protecting content and ensuring system integrity.

While specific specifications may vary depending on the implementation and configuration, typical parameters include operating voltage, power consumption, and temperature range. The package type and pinout are also important factors in the integration process. Refer to the official Broadcom documentation for detailed specifications and implementation guidelines.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess