The Cirrus Logic CS3310-KP is a high-performance, digitally controlled analog volume control integrated circuit (IC). It is designed for professional and high-end audio applications where precise and low-noise volume adjustments are crucial. This IC provides a smooth, click-free volume control with excellent audio quality.
Applications:
- High-end audio amplifiers
- Mixing consoles
- Audio processors
- Home theater systems
- Professional audio equipment
- Automotive audio systems
Features:
- Low total harmonic distortion plus noise (THD+N)
- Wide dynamic range
- Precise volume control with fine step resolution
- Digital interface for easy control via microcontroller
- Minimal external components required
- Single-ended or differential input/output configurations
- Mute function
- Low power consumption
Benefits:
- Superior audio quality with minimal signal degradation
- Precise and repeatable volume settings
- Easy integration into digital audio systems
- Reduced component count, saving board space and cost
- Improved system performance and reliability
- Enhanced user experience with smooth, click-free volume adjustments
- Reduced noise and distortion in audio signals
Additional Details:
The CS3310-KP utilizes a digitally controlled resistor network to achieve precise volume attenuation. The digital control interface is typically SPI or I2C, allowing a microcontroller to set the desired volume level. The IC operates from a single power supply voltage, usually in the range of 5V. The package type is typically a small outline integrated circuit (SOIC) for easy surface mounting. Its low THD+N and wide dynamic range make it ideal for demanding audio applications. Detailed specifications, including THD+N, dynamic range, and power consumption, are available in the datasheet.