EN
  • EN
  • DE
  • IT

CS5503-BSZ

Part No CS5503-BSZ
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description Non-aliasing, 16- & 20-bit A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163387-CS5503-BSZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5503-BSZ CAD Model

Description

The CS5503-BSZ is a high-precision analog-to-digital converter (ADC) designed by Cirrus Logic, primarily for industrial measurement applications. Categorized as END-OF-LIFE, understanding its capabilities remains relevant for legacy system maintenance and ADC design studies. It offers high resolution and accuracy, making it suitable for applications requiring precise measurement of analog signals.

Applications:

  • Industrial process control
  • Weigh scales
  • Pressure sensors
  • Temperature measurement
  • Data acquisition systems

Features:

  • 24-bit resolution
  • Low noise performance
  • High accuracy
  • Simultaneous 50/60 Hz rejection
  • SPI serial interface
  • Internal clock oscillator

Benefits:

  • Provides highly accurate measurements for industrial applications.
  • Reduces noise interference, resulting in more reliable data.
  • Simplifies system design with its integrated features.
  • Enables easy data communication with its SPI interface.
  • Offers a cost-effective solution for high-precision analog-to-digital conversion.

Additional Details:

The CS5503-BSZ employs a delta-sigma conversion technique to achieve its high resolution and accuracy. It includes an internal clock oscillator, eliminating the need for an external clock source. The SPI serial interface allows for easy communication with a microcontroller or other system controller. The device operates from a single 5V power supply and is available in a surface-mount package.

You May Also Be Interested in

Power Innovations Ltd
PNP SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Triple 3-Input NAND Gate
Lowest to $0.4776
Aeroflex Metelics, Division of MACOM
CT1820 Data Terminal Bit Processor for MIL-STD-1553 A & B
Lowest to $0.7529
Texas Instruments
1-A, SINGLE-CHIP, LI-ION AND LI-POL CHARGER IC
Lowest to $0.9951
Cirrus Logic Inc.
192 kHz Digital Audio Interface Transmitter
Lowest to $2.8422
Atmel
Single-Chip Microcontroller with MP3 Decoder and Man-Machine Interface
Need more? Email Us
Texas Instruments
CMOS DUAL 2-INPUT NAND BUFFER/DRIVER
Lowest to $14.5402
NXP / Nexperia
GSM1900 EDGE power module
Need more? Email Us
Texas Instruments
High Speed CMOS Logic 8-Input NAND Gate
Lowest to $0.5183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4106 $78.8212
4+ $32.3369 $129.3476
6+ $31.3264 $187.9584
8+ $30.3158 $242.5264
10+ $29.3054 $293.0540
13+ $26.2737 $341.5581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess