EN
  • EN
  • DE

CISCO C3850-NM-BLANK - Cisco Catalyst 3850 Network Module Blank

Part No CISCO C3850-NM-BLANK - Cisco Catalyst 3850 Network Module Blank
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco Catalyst 3850 Network Module Blank
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385316-CISCO C3850-NM-BLANK - Cisco Catalyst 3850 Network Module Blank
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3850-NM-BLANK - Cisco Catalyst 3850 Network Module Blank CAD Model

Description

The CISCO C3850-NM-BLANK is specifically engineered as a network module blank for the Cisco Catalyst 3850 series of switches. This product plays a pivotal role in preserving the switch's structural integrity by occupying unused network module slots. This preventive measure shields the switch’s interior from various environmental risks like dust accumulation, which could potentially hamper its performance. Beyond its protective function, the blank module is vital for maintaining optimal airflow within the switch, ensuring that the electronic components are cooled efficiently for sustained high performance. The C3850-NM-BLANK is designed with meticulous attention to detail, ensuring a snug fit and flawless integration with the Catalyst 3850 series, emblematic of CISCO’s unwavering commitment to quality. This accessory not only completes the switch's aesthetic but also enhances its operational longevity, making it an indispensable tool for network administrators focused on optimizing the reliability and efficiency of their networking infrastructure.

You May Also Be Interested in

EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess