EN
  • EN
  • DE

CSX750VKB32.768M-UT

Part No CSX750VKB32.768M-UT
Manufacturer Citizen
Catalog Custom Parts (B - D)
Description Vcxo Oscillators Vcxo 5X7 - 3.3V - Ceramic - SMD - 50PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182723-CSX750VKB32.768M-UT
Categories Custom Parts
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSX750VKB32.768M-UT CAD Model

Description

The CSX750VKB32.768M-UT is a crystal oscillator manufactured by Citizen. It's a small, precise timing device used in a wide range of electronic applications where accurate and stable frequency generation is required. The 32.768 kHz frequency is a standard value often used in real-time clocks (RTCs) and other low-power timing circuits.

Applications

  • Real-time clocks (RTCs): Used as the timing source for RTCs in computers, embedded systems, and consumer electronics devices.
  • Microcontrollers: Provides a stable clock signal for microcontrollers in various applications, such as industrial control, automation, and data acquisition.
  • Wearable devices: Used in smartwatches, fitness trackers, and other wearable devices for accurate timekeeping and data synchronization.
  • Consumer electronics: Found in digital cameras, audio players, and other consumer electronics devices for timing and synchronization purposes.
  • Industrial control systems: Used in industrial control systems for precise timing and synchronization of processes.

Features

  • 32.768 kHz frequency: Provides a standard frequency for real-time clock applications.
  • Compact size: Designed for use in small and space-constrained electronic devices.
  • Low power consumption: Suitable for battery-powered applications where power conservation is critical.
  • High stability: Provides a stable and accurate frequency output over a wide range of operating conditions.
  • Surface mount technology (SMT): Designed for easy and automated assembly onto printed circuit boards.

Benefits

  • Accurate timekeeping: Enables accurate and reliable timekeeping in real-time clock applications.
  • Low power operation: Conserves power in battery-powered devices, extending battery life.
  • Stable frequency output: Provides a stable and accurate clock signal for microcontrollers and other timing circuits.
  • Easy integration: Simple to integrate into existing circuits due to its compact size and SMT package.
  • Cost-effective: Provides a cost-effective solution for accurate frequency generation.

Additional Details

The specific technical specifications of the CSX750VKB32.768M-UT, such as frequency tolerance, operating temperature range, and load capacitance, should be verified with the manufacturer's datasheet. The crystal's aging characteristics and long-term stability are also important factors to consider in high-precision timing applications. Proper PCB layout and grounding techniques are essential for minimizing noise and ensuring accurate frequency output.

You May Also Be Interested in

EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Panjit
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Raltron Electronics Corporation
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Dell
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess