EN
  • EN
  • DE

M2022-ALC

Part No M2022-ALC
Manufacturer Coilcraft
Catalog EMI / RFI Components
Description Common mode filter, data line, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Resistance 800 mΩ
RoHS Compliant
Win Source Part Number 1025745-M2022-ALC
Categories EMI / RFI Components
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2022-ALC CAD Model

Description

The M2022-ALC is a high-performance wirewound chip inductor manufactured by Coilcraft. It is designed for use in a wide variety of high-frequency applications where high Q, tight tolerance, and stable inductance are critical. This inductor is particularly well-suited for impedance matching, filtering, and RF tuning circuits.

Applications

  • RF Circuits: Used in RF amplifiers, mixers, and oscillators for impedance matching and tuning.
  • Wireless Communication: Employed in wireless communication devices such as cell phones, Bluetooth modules, and WLAN equipment.
  • Filters: Utilized in filter circuits for removing unwanted noise and signals.
  • Impedance Matching: Found in impedance matching networks for optimizing signal transfer.
  • High-Frequency Power Supplies: Used in high-frequency power supplies for filtering and energy storage.

Features

  • High Q: Provides high Q values for efficient energy storage and low signal loss.
  • Tight Tolerance: Offers tight inductance tolerance for precise circuit performance.
  • Stable Inductance: Exhibits stable inductance over temperature and frequency.
  • Wirewound Construction: Features wirewound construction for high current handling and low DC resistance.
  • Surface Mount Package: Available in a surface mount package for easy assembly.

Benefits

  • Improved Performance: Enhances circuit performance with high Q, tight tolerance, and stable inductance.
  • Efficient Energy Storage: Provides efficient energy storage for improved power supply performance.
  • Reliable Operation: Offers reliable operation in a variety of operating conditions.
  • Easy Assembly: Simplifies assembly with its surface mount package.
  • Versatile Application: Suitable for a wide range of high-frequency applications.

Additional Details

The M2022-ALC is available in various inductance values and current ratings. Detailed specifications, including inductance, Q factor, self-resonant frequency, and DC resistance, are available in the Coilcraft M2022-ALC datasheet.

You May Also Be Interested in

Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Qualcomm
FILTER SAW 433.92MHZ 6SMD / 433.92MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 2.2dB Bandwidth 6-SMD, No Lead
Lowest to $2.5024
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
STMicroelectronics
ESD PROTECTION AND SIGNAL BOOSTE /
Lowest to $1.5462
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT / Single Phase EMC/EMI Line Filter 30 A 250VAC DC ~ 400Hz Two Stage Threaded Post (M4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess