EN
  • EN
  • DE

CJ3134K-HF

Part No CJ3134K-HF
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1161584-CJ3134K-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJ3134K-HF CAD Model

Description

The CJ3134K-HF is a transient voltage suppressor (TVS) diode manufactured by Comchip Technology. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This TVS diode provides a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry. The “HF” suffix indicates that this part is Halogen Free.

Applications

  • I/O Ports: Protection of input/output ports on microcontrollers and other integrated circuits.
  • Data Lines: Protection of data lines in communication systems, such as USB, Ethernet, and RS-485.
  • Power Supplies: Protection of power supply lines from voltage surges and transients.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices for ESD protection.
  • Automotive Electronics: Protection of electronic control units (ECUs) and sensors in automotive applications.

Features

  • Low Clamping Voltage: Provides effective protection by clamping transient voltages to a safe level.
  • Fast Response Time: Reacts quickly to transient events, minimizing the risk of damage to protected components.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • Halogen Free: Compliant with environmental regulations, ensuring safe and eco-friendly operation.

Benefits

  • Effective Transient Protection: Safeguards sensitive electronic components from voltage surges and ESD.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing transient-related failures.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with component damage.
  • Simplified Circuit Design: Easy integration into existing circuit designs.
  • Environmentally Friendly: Halogen-free construction ensures compliance with environmental standards.

Additional Details

The CJ3134K-HF has a typical breakdown voltage (VBR) range, a standoff voltage (VRWM), and a maximum clamping voltage (VC). The peak pulse power dissipation (PPP) rating indicates its ability to handle high-energy transients. It is typically packaged in a small surface-mount package, such as SOD-323 or similar. The operating junction temperature range is generally between -55°C and +150°C. It provides unidirectional protection, meaning it is designed to protect against positive voltage transients.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess