EN
  • EN
  • DE

XREWHT-L1-CARA-X0901

Part No XREWHT-L1-CARA-X0901
Manufacturer Cree Inc.
Catalog LED Lighting - White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Lighting - White
Manufacturer Cree Inc.
Win Source Part Number 416571-XREWHT-L1-CARA-X0901
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-CARA-X0901 CAD Model

Description

The XREWHT-L1-CARA-X0901 is a high-performance white LED manufactured by Cree Inc. It's designed for a variety of lighting applications where high efficacy and reliability are essential. The CARA designation likely refers to a specific binning or performance characteristic of the LED.

Applications:

  • Indoor Lighting: Used in recessed lighting, linear lighting, and other indoor fixtures for general illumination.
  • Outdoor Lighting: Suitable for streetlights, area lights, and other outdoor applications requiring high brightness and long lifespan.
  • Commercial Lighting: Employed in retail displays, office lighting, and other commercial settings.
  • Industrial Lighting: Used in factories, warehouses, and other industrial environments requiring robust and reliable lighting.
  • Specialty Lighting: Applied in medical lighting, machine vision lighting, and other specialized applications.

Features:

  • High Luminous Efficacy: Converts a high percentage of electrical power into light, reducing energy consumption.
  • Long Lifespan: Offers a long operating life, minimizing maintenance costs and downtime.
  • Consistent Color Quality: Provides stable color output over time and temperature.
  • Wide Viewing Angle: Offers uniform light distribution over a wide area.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Reduced Energy Costs: High efficacy translates to significant energy savings compared to traditional lighting sources.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements, saving on labor and material costs.
  • Improved Lighting Quality: Consistent color quality enhances visual comfort and improves the appearance of illuminated objects.
  • Environmentally Friendly: RoHS compliance ensures that the product does not contain harmful substances.
  • Versatile Applications: Suitable for a wide range of lighting applications due to its high performance and reliability.

Additional Details:

Like many white LEDs, the XREWHT-L1-CARA-X0901 likely uses a blue LED chip combined with a phosphor coating to produce white light. The specific characteristics of the phosphor and the manufacturing process determine the color temperature and color rendering index (CRI) of the LED. Effective thermal management is crucial for maintaining the performance and lifespan of the LED. This typically involves using heat sinks or other cooling mechanisms to dissipate heat generated by the LED junction. The driving current and voltage must be carefully controlled to avoid damaging the LED.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess