EN
  • EN
  • DE

CBM-5015V-140

Part No CBM-5015V-140
Manufacturer CUI Inc.
Catalog DC Fans
Description FAN BLOWER 51.7X15MM 12VDC WIRE  /  Fan Blower 12VDC Square/Rounded - 51.7mm L x 51.6mm H omniCOOL™ Magnetic Sleeve 3.5 CFM (0.098m³/min) 2 Wire Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr CUI Devices
Series CBM-50V
Package Tray
Voltage - Rated 12VDC
Dimension Square/Rounded - 51.7mm L x 51.6mm H
Width 15.00mm
Air Flow 3.5 CFM (0.098m³/min)
Static Pressure 0.400 in H2O (99.6 Pa)
Bearing Type omniCOOL™ Magnetic Sleeve
Fan Type Blower
Features Auto Restart
Noise 33.1dB(A)
Power (Watts) 780 mW
RPM 4000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, cURus, TUV
Weight 0.067 lb (30.39 g)
Current Rating (Amps) 0.065A
Voltage Range 4.5 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number CBM-5015
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6560
Other Names 102-4391
Standard Package 200
Win Source Part Number 1151724-CBM-5015V-140
Ultra Librarian 3D Model Ultra Librarian CBM-5015V-140 CAD Model

Description

The CBM-50V DC Brushless Fan is an efficient and reliable cooling solution for electronic devices.

  • Product: CBM-50V
  • Type: DC Brushless Fan
  • Voltage Range: 4.5 to 13.8VDC
  • Power Rating: 780mW
  • Maximum Speed: 4000 RPM
  • Air Flow: 3.5 CFM
  • Static Pressure: 0.400 in H2O
  • Bearing Type: omniCOOL™ Magnetic Sleeve
  • Lifetime: 70,000 hours @ 40°C
  • Frame Material: Polybutylene Terephthalate (PBT)
  • Blade Material: Polybutylene Terephthalate (PBT)
  • Features: Auto Restart
  • Wire Leads: 2
  • Weight: 0.067 lb (30.39 g)

You May Also Be Interested in

Sunon Fans
DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Need more? Email Us
Qualtek
FAN AXIAL 172X51MM 12VDC WIRE / Blower and Fan
Lowest to $80.6818
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess