EN
  • EN
  • DE

CY7C1367B-166AC

Part No CY7C1367B-166AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 9-Mb (256K x 36/512K x 18) Pipelined DCD Sync SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165070-CY7C1367B-166AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1367B-166AC CAD Model

Description

The CY7C1367B-166AC is a high-speed synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. Designed for applications requiring fast data access and high bandwidth, this memory device is suitable for networking, telecommunications, and high-end computing systems. Note that as an end-of-life product, its availability may be limited, and alternatives should be considered for new designs.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet buffering, routing tables, and high-speed data storage.
  • Telecommunications Systems: Employed in base stations, wireless communication devices, and optical networking equipment for signal processing and data buffering.
  • High-Performance Computing: Utilized in servers, workstations, and high-end computing systems for cache memory and data storage applications.
  • Test and Measurement Equipment: Integrated into oscilloscopes, logic analyzers, and other test instruments for high-speed data acquisition and analysis.
  • Imaging and Video Processing: Applied in medical imaging devices, video cameras, and other imaging systems for frame buffering and image processing.

Features

  • High-Speed Operation: 166 MHz clock frequency allows for rapid data access and high bandwidth.
  • Synchronous Pipelined Burst Architecture: Enhances data throughput and reduces latency.
  • On-Chip Address Counter: Simplifies memory addressing, minimizing external logic requirements.
  • Byte Write Enable: Enables individual byte write operations for greater flexibility.
  • Power-Down Mode: Reduces power consumption during idle periods.
  • TTL-Compatible Inputs and Outputs: Ensures compatibility with other logic devices.

Benefits

  • High System Performance: Fast clock frequency and pipelined architecture facilitate high-speed data transfer, improving overall system performance.
  • Increased Data Throughput: Synchronous burst mode maximizes data throughput for efficient data processing.
  • Simplified System Design: On-chip address counter simplifies memory addressing, reducing design complexity.
  • Reduced Power Consumption: Power-down mode minimizes power consumption during idle periods, conserving energy in portable devices.
  • Enhanced System Reliability: High-performance design and robust construction ensure reliable operation in demanding environments.

Additional Details

The CY7C1367B-166AC is typically packaged in a TQFP (Thin Quad Flat Pack). It requires a stable power supply and proper decoupling capacitors for reliable operation. The device is designed to operate with a 3.3V power supply. Given its end-of-life status, consider replacement parts for new projects. Accurate timing parameter consideration is necessary during system integration.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess