EN
  • EN
  • DE

CY7C1372D-250AXI

Part No CY7C1372D-250AXI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mbit (512K X 36/1M X 18) Pipelined SRAM with NoBL Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165096-CY7C1372D-250AXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1372D-250AXI CAD Model

Description

The CY7C1372D-250AXI is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor Corp. It's designed for high-bandwidth applications requiring very fast data access times. This part operates at 250 MHz, making it suitable for demanding applications. As an END-OF-LIFE product, new designs should consider replacements.

Applications

  • Networking: High-speed routers and switches for packet buffering and forwarding.
  • Telecommunications: Wireless base stations and other communication infrastructure.
  • Data Acquisition: High-speed data acquisition systems for test and measurement equipment.
  • Image Processing: Frame buffers for high-resolution image and video processing.
  • High-Performance Computing: Cache memory for demanding computational tasks.

Features

  • High-Speed: Operates at a clock frequency of 250 MHz.
  • Synchronous Pipelined Burst: Enables high data throughput.
  • 1.8V or 2.5V Power Supply: Depending on the specific revision, may operate at either 1.8V or 2.5V.
  • Byte Write Enable: Allows selective writing of data bytes.
  • Available in a BGA (Ball Grid Array) package: Offers high pin density and excellent thermal performance.
  • Internal Input Resistors: Improves signal integrity and reduces external component count.

Benefits

  • Improved System Performance: High clock speed and burst architecture significantly enhance system performance.
  • Reduced Latency: Synchronous operation ensures minimal latency in data access.
  • Flexible Write Operations: Byte write enable provides flexibility in data manipulation.
  • Simplified System Design: Internal input resistors reduce board space and component count.
  • Excellent Thermal Management: The BGA package provides efficient heat dissipation.

Additional Details

The CY7C1372D-250AXI incorporates a burst counter to facilitate efficient data transfers in burst mode. Its synchronous design ensures all data transfers are synchronized to the clock signal, providing predictable timing and reliable operation. The BGA package improves thermal performance compared to traditional packages, allowing operation at higher temperatures. Check the Cypress datasheet for complete electrical characteristics, timing diagrams, and package dimensions. Due to its end-of-life status, verifying availability before considering this part in a new design is highly recommended.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess