EN
  • EN
  • DE

CY7C199-25DMB

Part No CY7C199-25DMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165352-CY7C199-25DMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C199-25DMB CAD Model

Description

The CY7C199-25DMB is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is organized as 32K words by 8 bits, providing a total memory capacity of 256 Kbits. Known for its fast access times and low power consumption, it's well-suited for a variety of applications requiring reliable and rapid data storage.

Applications

  • Embedded Systems: Used as memory in microcontrollers and other embedded devices requiring quick and efficient data access.
  • Industrial Control: Employed in programmable logic controllers (PLCs) and other industrial automation systems for storing configuration data and process variables.
  • Data Acquisition Systems: Utilized for buffering and storing data in data loggers and other data acquisition equipment.
  • Cache Memory: Used as a cache memory component in processors and other high-speed digital systems.
  • Medical Devices: Integrated into various medical devices requiring reliable and fast data storage.

Features

  • Fast Access Time: Offers a fast access time of 25 ns, facilitating quick data retrieval and storage.
  • Low Power Consumption: Consumes minimal power, making it ideal for battery-powered devices and energy-efficient systems.
  • CMOS Technology: Fabricated using advanced CMOS technology, ensuring high performance and low power operation.
  • TTL-Compatible Inputs/Outputs: Provides TTL-compatible input and output levels, simplifying integration with other digital components.
  • Automatic Power-Down: Automatically enters a low-power standby mode when deselected, reducing power consumption further.
  • Fully Static Operation: Operates without the need for external clocks or refresh cycles, simplifying the design and implementation.

Benefits

  • Enhanced System Performance: Fast access times improve the overall performance of the host system.
  • Extended Battery Life: Low power consumption enables longer battery life in portable and battery-powered devices.
  • Increased System Reliability: High reliability ensures stable operation and minimizes the risk of data loss or corruption.
  • Reduced System Cost: Low power consumption can lead to reduced cooling requirements and lower power supply costs.
  • Simplified System Design: TTL-compatible inputs and outputs and fully static operation simplify the design and integration process.

Technical Specifications

The CY7C199-25DMB operates from a single 5V power supply. It is available in various packages including DIP and SOIC. The operating temperature range is typically between 0°C and +70°C. It features fully static operation, meaning no external clocks or refresh cycles are required for data retention.

You May Also Be Interested in

International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess