ON Semiconductor ADT7483AARQZ-RL: High Accuracy Digital Temperature Sensor
The ADT7483AARQZ-RL from ON Semiconductor is a sophisticated digital temperature sensor designed to deliver high accuracy temperature measurements in a variety of applications. This device is particularly suited for environments where precise temperature monitoring is crucial, such as computer thermal management, environmental control systems, and industrial automation.
Key Features
- High Precision: The ADT7483AARQZ-RL offers exceptional accuracy, with the ability to measure temperature within ±1°C.
- Multiple Temperature Zones: This sensor can monitor the temperature of up to three zones, providing comprehensive thermal data.
- Programmable Setpoints: Users can set programmable temperature thresholds, enabling automatic system responses when temperatures exceed specified limits.
- Communication: It communicates via a 2-wire SMBus (System Management Bus) serial interface, making it easy to integrate into existing systems.
- Supply Voltage: The device operates on a supply voltage from 3.0V to 3.6V, accommodating a range of power environments.
- Form Factor: The ADT7483AARQZ-RL comes in a compact 16-lead QSOP package, which is ideal for space-constrained applications.
Applications
- Desktop and Notebook Computers
- Server and Telecom Equipment
- Industrial and Medical Equipment
- Embedded Systems
ON Semiconductor's ADT7483AARQZ-RL is a versatile and reliable choice for any system that requires accurate, real-time temperature monitoring. Its high degree of accuracy, combined with the ability to manage multiple zones and programmable setpoints, ensures that systems can not only monitor but also respond to temperature fluctuations, maintaining optimal performance and safety. The integration of a standard SMBus interface allows for easy communication with most microcontrollers and system management controllers, making this temperature sensor a flexible and powerful component for any temperature-critical application.
Whether you're developing advanced computer systems, managing server farms, or designing precise industrial controls, the ADT7483AARQZ-RL from ON Semiconductor is an excellent choice for maintaining the integrity and efficiency of your thermal management solutions.