EN
  • EN
  • DE

MB90F022CPF-GS-9029

Part No MB90F022CPF-GS-9029
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU MICOM FLASH 100QFP / series Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Cypress Semiconductor Corp
Package Tray
Base Product Number MB90F022
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 66
Win Source Part Number 1061253-MB90F022CPF-GS-9029
Ultra Librarian 3D Model Ultra Librarian MB90F022CPF-GS-9029 CAD Model

Description

The MB90F022CPF-GS-9029 is a microcontroller manufactured by Cypress Semiconductor Corp. It belongs to the F²MC-16LX family, a series known for its high performance and efficient operation, making it suitable for a wide range of embedded applications.

Applications:

  • Automotive control systems (e.g., engine management, transmission control).
  • Industrial automation (e.g., programmable logic controllers (PLCs), motor control).
  • Home appliances (e.g., washing machines, refrigerators).
  • Consumer electronics (e.g., digital cameras, audio players).
  • Security systems (e.g., alarm systems, access control).

Features:

  • CPU Core: 16-bit F²MC-16LX CPU.
  • Flash Memory: Integrated flash memory for program storage.
  • RAM: Integrated RAM for data storage.
  • Operating Voltage: Typically operates at 5V.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers: Includes multiple timers/counters for timing and control functions.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I²C.
  • A/D Converter: Integrated Analog-to-Digital Converter (ADC) for analog signal processing.
  • Interrupt Controller: Advanced interrupt controller for efficient interrupt handling.
  • Package: Typically available in a QFP (Quad Flat Package).

Benefits:

  • High Performance: The F²MC-16LX CPU delivers high processing power for demanding applications.
  • Low Power Consumption: Designed for efficient power consumption, extending battery life in portable devices.
  • Integrated Peripherals: Integrated peripherals reduce the need for external components, saving board space and cost.
  • Flexible I/O: Programmable I/O ports provide flexibility in interfacing with a wide range of external devices.
  • Easy to Program: Supported by a comprehensive development environment, making it easy to program and debug.
  • Reliable Operation: Designed for reliable operation in harsh environments.

Additional Details:

The MB90F022CPF-GS-9029 is a versatile microcontroller that offers a good balance of performance, features, and cost. Its integrated peripherals and flexible I/O options make it suitable for a wide range of embedded applications. The GS designation typically indicates lead-free packaging. Consult the Cypress Semiconductor datasheet for detailed specifications and application notes.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess