EN
  • EN
  • DE

DELL MY4YD - FRONTBEZEL R520 R720 R820

Part No DELL MY4YD - FRONTBEZEL R520 R720 R820
Manufacturer Dell
Catalog IT infrastructure Accessories
Description FRONTBEZEL R520 R720 R820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388463-DELL MY4YD - FRONTBEZEL R520 R720 R820
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL MY4YD - FRONTBEZEL R520 R720 R820 CAD Model

Description

The DELL MY4YD is a front bezel designed specifically for a range of DELL PowerEdge servers, including the R520, R720, and R820 models. This front bezel plays a crucial role in enhancing the server's physical security and aesthetic appeal while maintaining adequate airflow for cooling purposes. Constructed from durable materials, the MY4YD provides a protective barrier that helps prevent unauthorized access to the server's drive bays and internal components, thereby securing sensitive data and hardware against potential tampering or theft. The design of the bezel integrates seamlessly with the server's frontal appearance, offering a polished and professional look that complements data center environments. Additionally, the bezel incorporates vented sections to ensure that airflow is not impeded, maintaining optimal operating temperatures for the server's internal hardware. Easy to install and remove, the DELL MY4YD front bezel is equipped with a locking mechanism that further enhances the server's security. It represents an essential accessory for IT administrators who prioritize both the physical security and aesthetic integrity of their server infrastructure.

You May Also Be Interested in

EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess