EN
  • EN
  • DE

2DA1797-13

Part No 2DA1797-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 3A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 350mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 82 @ 500mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 005670-2DA1797-13
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2DA1797-13 CAD Model

Description

The 2DA1797-13 is a high-performance PNP bipolar transistor from Diodes Incorporated, designed to deliver efficient current amplification and switching functionalities. This semiconductor device is a crucial component in a wide range of electronic circuits, offering a blend of low voltage operation and high current handling capabilities.

Key Features

  • Transistor Type: PNP - The 2DA1797-13 is a PNP type bipolar transistor, which means it is controlled by the movement of holes and is typically used in positive ground configurations.
  • Voltage Ratings: It is capable of supporting a collector-base voltage (VCBO) of up to -50V, a collector-emitter voltage (VCEO) of -45V, which ensures stable operation under high voltage conditions.
  • Current Capacity: This transistor can handle a continuous collector current (IC) of up to -1.5A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation (PD) rating of 1.25W, the 2DA1797-13 can effectively handle thermal energy generated during operation without compromising its performance.
  • High Gain Bandwidth Product: The device features a high transition frequency (fT) typically at 100MHz, which enables fast switching and amplification in high-frequency applications.
  • Package: Housed in a SOT-23 package, the 2DA1797-13 is designed for compact surface mount applications, allowing for efficient use of PCB space.

Applications

The versatile nature of the 2DA1797-13 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in power amplifiers
  • Switching loads in power management circuits
  • Regulatory functions in power supply units
  • General purpose switching and amplification tasks

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The 2DA1797-13 is manufactured in state-of-the-art facilities, ensuring that each component meets the highest standards of performance and durability. Engineers and designers can rely on this transistor to deliver consistent results in their electronic designs.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1938 $50.3880
630+ $0.1591 $100.2330
975+ $0.1541 $150.2475
1,345+ $0.1491 $200.5395
1,735+ $0.1442 $250.1870
2,325+ $0.1292 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess