EN
  • EN
  • DE

2DB1694

Part No 2DB1694
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description LOW VCE(SAT) PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1123545-2DB1694
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2DB1694 CAD Model

Description

Product Overview: 2DB1694 from Diodes Incorporated

The 2DB1694 from Diodes Incorporated is a robust, high-performance PNP bipolar transistor designed to deliver reliable and efficient performance for a wide range of applications. This semiconductor device is crafted with precision engineering, ensuring that it meets the rigorous standards required by modern electronic circuits.

Key Features

  • High Current Capability: The 2DB1694 is capable of handling continuous collector currents up to 1A, making it suitable for driving moderate loads in various circuits.
  • Low Saturation Voltage: This transistor has a low V<sub>CE(sat), which minimizes power loss and improves efficiency, especially in saturated switch applications.
  • Complementary NPN Type Available: For applications requiring push-pull or complementary configurations, Diodes Incorporated provides a matching NPN type transistor, allowing for greater design flexibility.
  • High Power Dissipation: With a power dissipation of 900mW, the 2DB1694 can handle higher power levels, which is beneficial in applications where thermal management is a concern.

Applications

The 2DB1694 is versatile and can be used in various applications, including but not limited to:

  • Power Management Circuits
  • Motor Control Drivers
  • Audio Amplifiers
  • Signal Processing
  • Switching and Linear Amplification

Quality and Reliability

Diodes Incorporated has a reputation for producing high-quality components that meet the industry's stringent standards. The 2DB1694 is no exception, undergoing rigorous testing to ensure reliability and performance over its intended lifespan. Customers can trust this product to perform consistently in their electronic designs.

Packaging and Environmental Compliance

The 2DB1694 comes in a compact SOT-89 package, which is not only space-efficient but also allows for effective heat dissipation. Additionally, Diodes Incorporated is committed to environmental stewardship, and the 2DB1694 is designed to meet RoHS and Green standards, ensuring minimal environmental impact.

With its superior performance characteristics and compliance with environmental standards, the 2DB1694 from Diodes Incorporated is an excellent choice for designers looking to incorporate a reliable PNP transistor into their electronic projects.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8411 $64.4385
80+ $1.5107 $120.8560
120+ $1.4645 $175.7400
165+ $1.4172 $233.8380
215+ $1.3698 $294.5070
285+ $1.2278 $349.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess